ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 250

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.279 Fresnel Conjugate: infinite Plano Conjugate: 69.6
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.279 Fresnel Conjugate: infinite Plano Conjugate: 69.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light in applications requiring collimation or focusing, with SC 250 featuring a focal length of 69.6 mm, clear aperture of 75.4 mm, thickness of 1.8 mm, and infinite conjugate on the plano side. The lens is made of PMMA, standardized for 546 nm wavelength with a refractive index of 1.49 and tolerance of ±5%. All listed lenses in the series have a consistent thickness of 1.8 mm except where noted. Outside dimensions may extend up to 5-20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light in applications requiring collimation or focusing, with SC 250 featuring a focal length of 69.6 mm, clear aperture of 75.4 mm, thickness of 1.8 mm, and infinite conjugate on the plano side. The lens is made of PMMA, standardized for 546 nm wavelength with a refractive index of 1.49 and tolerance of ±5%. All listed lenses in the series have a consistent thickness of 1.8 mm except where noted. Outside dimensions may extend up to 5-20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 250
Positive Fresnel Lense SC 250
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.279 Fresnel Conjugate: infinite Plano Conjugate: 69.6

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.279
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 69.6
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 250
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 234 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 38 mm (1.5 inch)
View Details
Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 97.1 mm (3.82 inch)
View Details
Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Positive Fresnel Lense - SC 277 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 68.5 mm (2.7 inch)
View Details