ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 255

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 128.3
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 128.3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano and infinite conjugate configurations. The SC 255 lens has a focal length of 128.3 mm, a clear aperture of 126.7 mm, a facet spacing of 0.254 mm, and a consistent thickness of 1.8 mm. It is fabricated from PMMA, optimized for 546 nm wavelength light, with a refractive index of 1.49 and relative dispersion of 58. All lenses in this series have a standard thickness of 1.8 mm, though other thicknesses down to 0.8 mm are possible upon request.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano and infinite conjugate configurations. The SC 255 lens has a focal length of 128.3 mm, a clear aperture of 126.7 mm, a facet spacing of 0.254 mm, and a consistent thickness of 1.8 mm. It is fabricated from PMMA, optimized for 546 nm wavelength light, with a refractive index of 1.49 and relative dispersion of 58. All lenses in this series have a standard thickness of 1.8 mm, though other thicknesses down to 0.8 mm are possible upon request.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 255 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 255
Positive Fresnel Lense SC 255
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 128.3

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 128.3
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 255
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 229 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 400 mm (15.75 inch)
View Details
Positive Fresnel Lense - SC 943 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 502 mm (19.77 inch)
View Details
Positive Fresnel Lense - SC 922 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 699 mm (27.5 inch)
View Details
Fresnel Cylindrical Lense - CY 585 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 37.6 mm (1.48 inch)
View Details