ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 949

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 97.1
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 97.1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC 949 is a positive Fresnel lens designed for collimating or focusing light, with a focal length of 97.1 mm and a clear aperture of 201.8 mm. It has a thickness of 1.8 mm and is engineered to operate with an infinite conjugate on the plano side. The lens is made of PMMA with a refractive index of 1.49 and is corrected for spherical aberration. The facet spacing is 0.254 mm, and the outside diameter may extend up to 5-20 mm beyond the clear aperture. Focal lengths are specified for 546 nm wavelength with a tolerance of ±5%.

Datasheet Summary
Powered by GS/AI

The SC 949 is a positive Fresnel lens designed for collimating or focusing light, with a focal length of 97.1 mm and a clear aperture of 201.8 mm. It has a thickness of 1.8 mm and is engineered to operate with an infinite conjugate on the plano side. The lens is made of PMMA with a refractive index of 1.49 and is corrected for spherical aberration. The facet spacing is 0.254 mm, and the outside diameter may extend up to 5-20 mm beyond the clear aperture. Focal lengths are specified for 546 nm wavelength with a tolerance of ±5%.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 949
Positive Fresnel Lense SC 949
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 97.1

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 97.1
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 949
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Positive Fresnel Lense - SC 2135 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 764 mm (30.08 inch)
View Details
Lenticular - LN 760 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 246 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 203 mm (7.99 inch)
View Details