ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 297

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 42.4 Plano Conjugate: infinite
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 42.4 Plano Conjugate: infinite
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are optical elements designed to focus or collimate light with minimal material thickness. The SC 297 lens has a focal length of 42.4 mm, a clear aperture of 29.8 mm, and a thickness of 1.8 mm, with infinity as the plano conjugate and 42.4 mm as the Fresnel conjugate. It is manufactured from PMMA with a standard refractive index of 1.49, and its focal length is specified for 546 nm wavelength with a tolerance of ±5%. All lenses in this series share a uniform thickness of 1.8 mm, except for two variants, SC 903 and SC 943, which are 2.5 mm thick. Outside dimensions may extend up to 20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are optical elements designed to focus or collimate light with minimal material thickness. The SC 297 lens has a focal length of 42.4 mm, a clear aperture of 29.8 mm, and a thickness of 1.8 mm, with infinity as the plano conjugate and 42.4 mm as the Fresnel conjugate. It is manufactured from PMMA with a standard refractive index of 1.49, and its focal length is specified for 546 nm wavelength with a tolerance of ±5%. All lenses in this series share a uniform thickness of 1.8 mm, except for two variants, SC 903 and SC 943, which are 2.5 mm thick. Outside dimensions may extend up to 20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 297 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 297
Positive Fresnel Lense SC 297
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 42.4 Plano Conjugate: infinite

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.076
  • Fresnel Conjugate: 42.4
  • Plano Conjugate: infinite
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 297
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 277 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 68.5 mm (2.7 inch)
View Details
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details
Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details