ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 258

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.635 Fresnel Conjugate: infinite Plano Conjugate: 28.7
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.635 Fresnel Conjugate: infinite Plano Conjugate: 28.7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to collimate or collect light, with SC 258 being a plano-facet lens with a focal length of 28.7 mm, a clear aperture of 45.0 mm, and a fixed thickness of 1.8 mm. The lens is optimized for infinite conjugate on the plano side and 28.7 mm on the facet side, with a facet spacing of 0.635 mm. The standard material is PMMA, and focal lengths are specified for 546 nm light. Dimensions and specifications are subject to change without notice.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to collimate or collect light, with SC 258 being a plano-facet lens with a focal length of 28.7 mm, a clear aperture of 45.0 mm, and a fixed thickness of 1.8 mm. The lens is optimized for infinite conjugate on the plano side and 28.7 mm on the facet side, with a facet spacing of 0.635 mm. The standard material is PMMA, and focal lengths are specified for 546 nm light. Dimensions and specifications are subject to change without notice.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 258
Positive Fresnel Lense SC 258
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.635 Fresnel Conjugate: infinite Plano Conjugate: 28.7

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.635
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 28.7
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 258
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 237 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 77.5 mm (3.05 inch)
View Details
Positive Fresnel Lense - SC 268 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 305 mm (11.99 inch)
View Details
Positive Fresnel Lense - SC 273 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 506 mm (19.9 inch)
View Details
Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details