ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 934

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.152 Fresnel Conjugate: infinite Plano Conjugate: 336.5
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.152 Fresnel Conjugate: infinite Plano Conjugate: 336.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SC 934 is a positive Fresnel lens designed for collimating or focusing light, with a focal length of 336.5 mm and a clear aperture of 386.0 mm. The lens has a thickness of 1.8 mm and is optimized for infinite conjugate applications. It is manufactured from PMMA with a facet spacing corresponding to a refractive index of 1.49, and is rated for operation at 546 nm wavelength with a tolerance of ±5%. The standard thickness of 1.8 mm applies to this variant, consistent with the series design.

Datasheet Summary
Powered by GS/AI

SC 934 is a positive Fresnel lens designed for collimating or focusing light, with a focal length of 336.5 mm and a clear aperture of 386.0 mm. The lens has a thickness of 1.8 mm and is optimized for infinite conjugate applications. It is manufactured from PMMA with a facet spacing corresponding to a refractive index of 1.49, and is rated for operation at 546 nm wavelength with a tolerance of ±5%. The standard thickness of 1.8 mm applies to this variant, consistent with the series design.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 934
Positive Fresnel Lense SC 934
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.152 Fresnel Conjugate: infinite Plano Conjugate: 336.5

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.152
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 336.5
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 934
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 236 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 72.5 mm (2.85 inch)
View Details
Positive Fresnel Lense - SC 213-600 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 763 mm (30.06 inch)
View Details
Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Lenticular - LN 669 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details