ORAFOL Fresnel Optics GmbH Lenticular LN 669

Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.368 Radius: 0.762 Lenticular Direction: parallel to short dimension
Request a Quote
Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.368 Radius: 0.762 Lenticular Direction: parallel to short dimension
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN 669 lenticular from ORAFOL Fresnel Optics GmbH features a radius of 0.762 mm and a facet spacing of 0.386 mm. The clear aperture measures 259.0 x 258.3 mm², with a lenticular length of 258.3 mm and a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49 and a relative dispersion of 58. Custom dimensions and optical coatings are available upon request, allowing for tailored solutions to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The LN 669 lenticular from ORAFOL Fresnel Optics GmbH features a radius of 0.762 mm and a facet spacing of 0.386 mm. The clear aperture measures 259.0 x 258.3 mm², with a lenticular length of 258.3 mm and a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49 and a relative dispersion of 58. Custom dimensions and optical coatings are available upon request, allowing for tailored solutions to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lenticular - LN 669 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Lenticular
LN 669
Lenticular LN 669
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.368 Radius: 0.762 Lenticular Direction: parallel to short dimension

Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images.


The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.368
  • Radius: 0.762
  • Lenticular Direction: parallel to short dimension
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number LN 669
Product Name Lenticular
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 973 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -508 mm (-20 inch)
View Details
Positive Fresnel Lense - SC 255 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 128 mm (5.05 inch)
View Details
Lenticular - LN 676 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 256 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 26.6 mm (1.05 inch)
View Details