ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 235

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.229 Fresnel Conjugate: infinite Plano Conjugate: 50.8
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.229 Fresnel Conjugate: infinite Plano Conjugate: 50.8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-convex profiles, optimized for finite or infinite conjugate applications. The SC 235 has a focal length of 50.8 mm, a clear aperture of 77.0 mm, and a thickness of 1.8 mm, with the object conjugate at infinity and the image conjugate at 50.8 mm. Facet spacing is 0.229 mm. All lenses in this series are manufactured from PMMA with a refractive index of 1.49 and are standardized to 1.8 mm thickness, though other thicknesses ≥0.8 mm are available. Outside dimensions may extend up to 20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-convex profiles, optimized for finite or infinite conjugate applications. The SC 235 has a focal length of 50.8 mm, a clear aperture of 77.0 mm, and a thickness of 1.8 mm, with the object conjugate at infinity and the image conjugate at 50.8 mm. Facet spacing is 0.229 mm. All lenses in this series are manufactured from PMMA with a refractive index of 1.49 and are standardized to 1.8 mm thickness, though other thicknesses ≥0.8 mm are available. Outside dimensions may extend up to 20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 235
Positive Fresnel Lense SC 235
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.229 Fresnel Conjugate: infinite Plano Conjugate: 50.8

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.229
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 50.8
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 235
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 242 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 101 mm (3.98 inch)
View Details
Positive Fresnel Lense - SC 230 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 6.3 mm (0.2480 inch)
View Details
Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details
Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details