ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 246

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.457 Fresnel Conjugate: infinite Plano Conjugate: 203.0
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.457 Fresnel Conjugate: infinite Plano Conjugate: 203.0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications requiring collimation or focusing from infinity to finite conjugates. The SC 246 lens has a focal length of 203.0 mm, a clear aperture of 228.9 mm, and a thickness of 1.8 mm. The plano conjugate is infinity, and the facet spacing corresponds to the listed focal length. All lenses in this series are fabricated from PMMA with a standard refractive index of 1.49 and are manufactured to a consistent thickness of 1.8 mm unless otherwise specified.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications requiring collimation or focusing from infinity to finite conjugates. The SC 246 lens has a focal length of 203.0 mm, a clear aperture of 228.9 mm, and a thickness of 1.8 mm. The plano conjugate is infinity, and the facet spacing corresponds to the listed focal length. All lenses in this series are fabricated from PMMA with a standard refractive index of 1.49 and are manufactured to a consistent thickness of 1.8 mm unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 246 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 246
Positive Fresnel Lense SC 246
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.457 Fresnel Conjugate: infinite Plano Conjugate: 203.0

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.457
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 203.0
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 246
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 250 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 69.6 mm (2.74 inch)
View Details
Positive Fresnel Lense - SC 248 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.97 inch)
View Details
Positive Fresnel Lense - SC 2045 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 392 mm (15.41 inch)
View Details
Positive Fresnel Lense - SC 268 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 305 mm (11.99 inch)
View Details