ORAFOL Fresnel Optics GmbH Fresnel Cylindrical Lense CY 585

Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 37.6
Request a Quote Datasheet
Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 37.6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fresnel Cylindrical Lense - CY 585 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Fresnel Cylindrical Lense
CY 585
Fresnel Cylindrical Lense CY 585
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 37.6

A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: unendlich
  • Plano Conjugate: 37.6
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number CY 585
Product Name Fresnel Cylindrical Lense
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 246 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 203 mm (7.99 inch)
View Details
Fresnel Cylindrical Lense - CY 575 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Cylindrical Lens
Focal Length 12.7 mm (0.5000 inch)
View Details
Negative Fresnel Lense - SC 973 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -508 mm (-20 inch)
View Details
Positive Fresnel Lense - SC 231 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.3 mm (0.6417 inch)
View Details