ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 244

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.381 Fresnel Conjugate: 40.8 Plano Conjugate: infinite
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.381 Fresnel Conjugate: 40.8 Plano Conjugate: infinite
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Positive Fresnel Lens SC 244 from ORAFOL Fresnel Optics GmbH features a focal length of 40.8 mm and a facet spacing of 0.381 mm. The lens is designed with a Fresnel conjugate of 40.8 mm and a plano conjugate at infinity, making it suitable for applications requiring collimation or collection of light. The clear aperture measures 86.9 mm, and the lens has a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49. Custom designs and thickness options are available upon request, allowing for flexibility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The Positive Fresnel Lens SC 244 from ORAFOL Fresnel Optics GmbH features a focal length of 40.8 mm and a facet spacing of 0.381 mm. The lens is designed with a Fresnel conjugate of 40.8 mm and a plano conjugate at infinity, making it suitable for applications requiring collimation or collection of light. The clear aperture measures 86.9 mm, and the lens has a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49. Custom designs and thickness options are available upon request, allowing for flexibility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 244 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 244
Positive Fresnel Lense SC 244
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.381 Fresnel Conjugate: 40.8 Plano Conjugate: infinite

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.381
  • Fresnel Conjugate: 40.8
  • Plano Conjugate: infinite
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 244
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 28.7 mm (1.13 inch)
View Details
Positive Fresnel Lense - SC 948 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 129 mm (5.08 inch)
View Details
Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Lenticular - LN 760 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details