ORAFOL Fresnel Optics GmbH Negative Fresnel Lense SC 902 neg

Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: -129.6
Request a Quote
Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: -129.6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC 902 neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -129.6 mm at 546 nm in PMMA, a clear aperture of 0.254 mm, and a standard thickness of 1.8 mm. The plano conjugate distance is -129.6 mm, and the Fresnel conjugate is infinity. The lens is made from PMMA with a refractive index of 1.49 and relative dispersion of 58, and the outside diameter may extend up to 5-20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

The SC 902 neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -129.6 mm at 546 nm in PMMA, a clear aperture of 0.254 mm, and a standard thickness of 1.8 mm. The plano conjugate distance is -129.6 mm, and the Fresnel conjugate is infinity. The lens is made from PMMA with a refractive index of 1.49 and relative dispersion of 58, and the outside diameter may extend up to 5-20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Negative Fresnel Lense - SC 902 neg - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Negative Fresnel Lense
SC 902 neg
Negative Fresnel Lense SC 902 neg
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: -129.6

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: infinite
  • Plano Conjugate: -129.6
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 902 neg
Product Name Negative Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 221 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (10 inch)
View Details
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details
Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details
Positive Fresnel Lense - SC 249 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.98 inch)
View Details