ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 241

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.762 Fresnel Conjugate: 51.0 Plano Conjugate: infinite
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.762 Fresnel Conjugate: 51.0 Plano Conjugate: infinite
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with low profile and high efficiency, with SC 241 featuring a focal length of 51.0 mm, a clear aperture of 109.8 mm, a thickness of 1.8 mm, and an infinite plano conjugate. The facet spacing is 0.762 mm, and the lens material is standard PMMA with a refractive index of 1.49.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with low profile and high efficiency, with SC 241 featuring a focal length of 51.0 mm, a clear aperture of 109.8 mm, a thickness of 1.8 mm, and an infinite plano conjugate. The facet spacing is 0.762 mm, and the lens material is standard PMMA with a refractive index of 1.49.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 241
Positive Fresnel Lense SC 241
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.762 Fresnel Conjugate: 51.0 Plano Conjugate: infinite

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.762
  • Fresnel Conjugate: 51.0
  • Plano Conjugate: infinite
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 241
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 943 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 502 mm (19.77 inch)
View Details
Positive Fresnel Lense - SC 235 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 50.8 mm (2 inch)
View Details
Lenticular - LN 611 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details