ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 245

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.125 Fresnel Conjugate: 10.8 Plano Conjugate: infinite
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.125 Fresnel Conjugate: 10.8 Plano Conjugate: infinite
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications such as collimation and focusing. The SC 245 lens has a focal length of 10.8 mm, a clear aperture of 0.125 mm, and a thickness of 1.8 mm, with the plano conjugate at infinity and the facet conjugate at 6.4 mm. The standard material is PMMA, and the focal length is specified for 546 nm wavelength with a tolerance of ±5%.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management in applications such as collimation and focusing. The SC 245 lens has a focal length of 10.8 mm, a clear aperture of 0.125 mm, and a thickness of 1.8 mm, with the plano conjugate at infinity and the facet conjugate at 6.4 mm. The standard material is PMMA, and the focal length is specified for 546 nm wavelength with a tolerance of ±5%.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 245 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 245
Positive Fresnel Lense SC 245
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.125 Fresnel Conjugate: 10.8 Plano Conjugate: infinite

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.125
  • Fresnel Conjugate: 10.8
  • Plano Conjugate: infinite
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 245
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 948 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 129 mm (5.08 inch)
View Details
Positive Fresnel Lense - SC 943 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 502 mm (19.77 inch)
View Details
Positive Fresnel Lense - SC 244 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 40.8 mm (1.61 inch)
View Details
Positive Fresnel Lense - SC 228 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 112 mm (4.4 inch)
View Details