ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 948

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.350 Fresnel Conjugate: infinite Plano Conjugate: 129.1
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.350 Fresnel Conjugate: infinite Plano Conjugate: 129.1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC 948 is a positive Fresnel lens with a focal length of 129.1 mm, a clear aperture of 180.5 mm, and a thickness of 1.8 mm, designed for infinite conjugate applications. The lens is made of PMMA and is intended for managing light in optical systems.

Datasheet Summary
Powered by GS/AI

The SC 948 is a positive Fresnel lens with a focal length of 129.1 mm, a clear aperture of 180.5 mm, and a thickness of 1.8 mm, designed for infinite conjugate applications. The lens is made of PMMA and is intended for managing light in optical systems.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 948 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 948
Positive Fresnel Lense SC 948
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.350 Fresnel Conjugate: infinite Plano Conjugate: 129.1

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.350
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 129.1
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 948
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 253 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 24 mm (0.9449 inch)
View Details
Negative Fresnel Lense - SC 239 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -103 mm (-4.05 inch)
View Details
Lenticular - LN 692 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details