ORAFOL Fresnel Optics GmbH Lenticular LN 760

Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Radius: 0.077
Request a Quote
Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Radius: 0.077
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN 760 lenticular from ORAFOL Fresnel Optics GmbH features a radius of 0.077 mm and a facet spacing of 0.127 mm. It has a clear aperture of 61.5 x 61.5 mm² and a lenticular length of 61.5 mm, with a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49 and a relative dispersion of 58. Custom dimensions and optical coatings are available upon request, allowing for tailored solutions to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The LN 760 lenticular from ORAFOL Fresnel Optics GmbH features a radius of 0.077 mm and a facet spacing of 0.127 mm. It has a clear aperture of 61.5 x 61.5 mm² and a lenticular length of 61.5 mm, with a standard thickness of 1.8 mm. The standard material used is PMMA, which has a refractive index of 1.49 and a relative dispersion of 58. Custom dimensions and optical coatings are available upon request, allowing for tailored solutions to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lenticular - LN 760 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Lenticular
LN 760
Lenticular LN 760
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.127 Radius: 0.077

Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images.


The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.127
  • Radius: 0.077
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number LN 760
Product Name Lenticular
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 208 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 279 mm (11 inch)
View Details
Positive Fresnel Lense - SC 297 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 42.4 mm (1.67 inch)
View Details
Positive Fresnel Lense - SC 264 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 235 mm (9.24 inch)
View Details
Positive Fresnel Lense - SC 950 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 219 mm (8.62 inch)
View Details