Lenticular lenses for light management are made of PMMA with a refractive index of 1.49 and a thickness of 1.8 mm. The LN 611 variant has a facet spacing of 0.187 mm, a radius of 0.157 mm, and a clear aperture of 99.2 x 99.2 mm². The lenticular length is 99.2 mm. Other thicknesses down to 0.8 mm and different materials are available upon request.
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images.
The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.
| ORAFOL Fresnel Optics GmbH | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | LN 611 |
| Product Name | Lenticular |
| Lens Type | Fresnel Lens |