ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 223

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 152.8
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 152.8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-facet structures for collimation or focusing. The SC 223 lens has a focal length of 152.8 mm, a clear aperture of 202.4 mm, and a thickness of 1.8 mm, with infinity conjugate on the Fresnel side and 152.8 mm conjugate on the plano side. All listed lenses in this series use PMMA material with a refractive index of 1.49 and standard thickness of 1.8 mm, though other thicknesses down to 0.8 mm are possible. Focal lengths are specified for 546 nm wavelength with ±5% tolerance.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-facet structures for collimation or focusing. The SC 223 lens has a focal length of 152.8 mm, a clear aperture of 202.4 mm, and a thickness of 1.8 mm, with infinity conjugate on the Fresnel side and 152.8 mm conjugate on the plano side. All listed lenses in this series use PMMA material with a refractive index of 1.49 and standard thickness of 1.8 mm, though other thicknesses down to 0.8 mm are possible. Focal lengths are specified for 546 nm wavelength with ±5% tolerance.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 223 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 223
Positive Fresnel Lense SC 223
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 152.8

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 152.8
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 223
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 949 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 97.1 mm (3.82 inch)
View Details
Positive Fresnel Lense - SC 948 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 129 mm (5.08 inch)
View Details
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details
Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details