ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 240

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.205 Fresnel Conjugate: infinite Plano Conjugate: 317.0
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.205 Fresnel Conjugate: infinite Plano Conjugate: 317.0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SC 240 is a positive Fresnel lens designed for applications requiring infinite conjugate optics, with a focal length of 317.0 mm and a clear aperture of 382.4 mm. It has a facet spacing of 0.205 mm and a standard thickness of 1.8 mm. The lens is manufactured from PMMA with a refractive index of 1.49, optimized for 546 nm wavelength light. The outside diameter may extend up to 20 mm beyond the clear aperture. Special dimensions or trimmings are available upon request.

Datasheet Summary
Powered by GS/AI

SC 240 is a positive Fresnel lens designed for applications requiring infinite conjugate optics, with a focal length of 317.0 mm and a clear aperture of 382.4 mm. It has a facet spacing of 0.205 mm and a standard thickness of 1.8 mm. The lens is manufactured from PMMA with a refractive index of 1.49, optimized for 546 nm wavelength light. The outside diameter may extend up to 20 mm beyond the clear aperture. Special dimensions or trimmings are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 240
Positive Fresnel Lense SC 240
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.205 Fresnel Conjugate: infinite Plano Conjugate: 317.0

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.205
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 317.0
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 240
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 244 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 40.8 mm (1.61 inch)
View Details
Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details
Positive Fresnel Lense - SC 246 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 203 mm (7.99 inch)
View Details
Lenticular - LN 636 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details