ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 205

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 610.0 Plano Conjugate: 531.5
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 610.0 Plano Conjugate: 531.5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to focus or collimate light for applications requiring precise light management. The SC 205 lens has a focal length of 282.8 mm, a clear aperture of 0.076 mm, an infinite plano conjugate, a Fresnel conjugate of 610.0 mm, and a thickness of 1.8 mm. The lens is made of PMMA and is standardized for a wavelength of 546 nm with a ±5% tolerance. Its dimensions exceed the clear aperture by up to 5-20 mm. All specifications apply to the standard PMMA material with a refractive index of 1.49.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to focus or collimate light for applications requiring precise light management. The SC 205 lens has a focal length of 282.8 mm, a clear aperture of 0.076 mm, an infinite plano conjugate, a Fresnel conjugate of 610.0 mm, and a thickness of 1.8 mm. The lens is made of PMMA and is standardized for a wavelength of 546 nm with a ±5% tolerance. Its dimensions exceed the clear aperture by up to 5-20 mm. All specifications apply to the standard PMMA material with a refractive index of 1.49.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 205
Positive Fresnel Lense SC 205
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 610.0 Plano Conjugate: 531.5

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.076
  • Fresnel Conjugate: 610.0
  • Plano Conjugate: 531.5
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 205
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 248 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.97 inch)
View Details
Lenticular - LN 629 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 265 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 386 mm (15.18 inch)
View Details
Positive Fresnel Lense - SC 252 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 48.3 mm (1.9 inch)
View Details