ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 214

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 607.8
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 607.8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with low profile and efficient focusing. The SC 214 is a positive Fresnel lens with a focal length of 607.8 mm, a clear aperture of 460.9 mm, and a thickness of 1.8 mm, optimized for infinite conjugate on the Fresnel side. The lens is made from PMMA with a refractive index of 1.49, and its focal length is specified at 546 nm with a tolerance of ±5%.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with low profile and efficient focusing. The SC 214 is a positive Fresnel lens with a focal length of 607.8 mm, a clear aperture of 460.9 mm, and a thickness of 1.8 mm, optimized for infinite conjugate on the Fresnel side. The lens is made from PMMA with a refractive index of 1.49, and its focal length is specified at 546 nm with a tolerance of ±5%.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 214 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 214
Positive Fresnel Lense SC 214
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: 607.8

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 607.8
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 214
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 240 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 317 mm (12.48 inch)
View Details
Negative Fresnel Lense - DC 1100L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -186 mm (-7.31 inch)
View Details
Positive Fresnel Lense - SC 228 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 112 mm (4.4 inch)
View Details
Positive Fresnel Lense - SC 256 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 26.6 mm (1.05 inch)
View Details