ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 211

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 263.9 Plano Conjugate: 74.0
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 263.9 Plano Conjugate: 74.0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-facet structures for collimation or concentration. The SC 211 lens has a focal length of 57.8 mm, a clear aperture of 88.4 mm, a thickness of 1.8 mm, a facet spacing of 0.076 mm, a conjugate distance to infinity of 263.9 mm, and a conjugate distance to a finite object of 74.0 mm. All lenses in this series are manufactured from PMMA with a refractive index of 1.49 and are designed for a wavelength of 546 nm with a ±5% tolerance for focal length.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with plano-facet structures for collimation or concentration. The SC 211 lens has a focal length of 57.8 mm, a clear aperture of 88.4 mm, a thickness of 1.8 mm, a facet spacing of 0.076 mm, a conjugate distance to infinity of 263.9 mm, and a conjugate distance to a finite object of 74.0 mm. All lenses in this series are manufactured from PMMA with a refractive index of 1.49 and are designed for a wavelength of 546 nm with a ±5% tolerance for focal length.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 211 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 211
Positive Fresnel Lense SC 211
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.076 Fresnel Conjugate: 263.9 Plano Conjugate: 74.0

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.076
  • Fresnel Conjugate: 263.9
  • Plano Conjugate: 74.0
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 211
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 297 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 42.4 mm (1.67 inch)
View Details
Positive Fresnel Lense - SC 249 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.98 inch)
View Details
Positive Fresnel Lense - SC 241 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 51 mm (2.01 inch)
View Details
Positive Fresnel Lense - SC 273 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 506 mm (19.9 inch)
View Details