ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 273

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.203 Fresnel Conjugate: 749.0 Plano Conjugate: 1575.0
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.203 Fresnel Conjugate: 749.0 Plano Conjugate: 1575.0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with flat, stepped profiles. The SC 273 lens has a focal length of 505.5 mm, a clear aperture of 405.9 mm, a facet spacing of 0.203 mm, a plano conjugate of 1575.0 mm, and a fresnel conjugate of 749.0 mm, with a thickness of 1.8 mm. Focal lengths are specified for 546 nm in PMMA with a tolerance of ±5%, and the standard material is PMMA with a refractive index of 1.49. Outside dimensions may extend 5-20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed to manage light with flat, stepped profiles. The SC 273 lens has a focal length of 505.5 mm, a clear aperture of 405.9 mm, a facet spacing of 0.203 mm, a plano conjugate of 1575.0 mm, and a fresnel conjugate of 749.0 mm, with a thickness of 1.8 mm. Focal lengths are specified for 546 nm in PMMA with a tolerance of ±5%, and the standard material is PMMA with a refractive index of 1.49. Outside dimensions may extend 5-20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 273 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 273
Positive Fresnel Lense SC 273
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.203 Fresnel Conjugate: 749.0 Plano Conjugate: 1575.0

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.203
  • Fresnel Conjugate: 749.0
  • Plano Conjugate: 1575.0
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 273
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 256 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 26.6 mm (1.05 inch)
View Details
Lenticular - LN 665 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 228 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 112 mm (4.4 inch)
View Details
Positive Fresnel Lense - SC 242 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 101 mm (3.98 inch)
View Details