ORAFOL Fresnel Optics GmbH Lenticular LN 676

Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.559 Radius: 1.118 Lenticular Direction: parallel to short dimension
Request a Quote
Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.559 Radius: 1.118 Lenticular Direction: parallel to short dimension
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LN 676 is a lenticular optic engineered to manage light, with a radius of 1.118 mm, facet spacing of 0.559 mm, clear aperture of 432.0 x 429.1 mm², lenticular length of 429.1 mm, and thickness of 2.5 mm. It is made from PMMA with a refractive index of 1.49 and relative dispersion of 58. The dimensions are consistent with the series, and other thicknesses down to 0.8 mm are available upon request.

Datasheet Summary
Powered by GS/AI

LN 676 is a lenticular optic engineered to manage light, with a radius of 1.118 mm, facet spacing of 0.559 mm, clear aperture of 432.0 x 429.1 mm², lenticular length of 429.1 mm, and thickness of 2.5 mm. It is made from PMMA with a refractive index of 1.49 and relative dispersion of 58. The dimensions are consistent with the series, and other thicknesses down to 0.8 mm are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lenticular - LN 676 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Lenticular
LN 676
Lenticular LN 676
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.559 Radius: 1.118 Lenticular Direction: parallel to short dimension

Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images.


The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.559
  • Radius: 1.118
  • Lenticular Direction: parallel to short dimension
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number LN 676
Product Name Lenticular
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 265 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 386 mm (15.18 inch)
View Details
Positive Fresnel Lense - SC 256 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 26.6 mm (1.05 inch)
View Details
Positive Fresnel Lense - SC 255 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 128 mm (5.05 inch)
View Details
Negative Fresnel Lense - DC 434U neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -255 mm (-10.05 inch)
View Details