ORAFOL Fresnel Optics GmbH Lenticular LN 663

Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Radius: 0.544 Lenticular Direction: parallel to long dimension
Request a Quote
Description
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Radius: 0.544 Lenticular Direction: parallel to long dimension
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LN 663 is a lenticular optic designed for light management in applications such as projection screens and 3D images. It has a clear aperture of 512.7 x 422.1 mm², a lenticular length of 512.7 mm, a facet spacing of 0.508 mm, and a radius of 0.544 mm. The thickness is 2.5 mm, and the material is standard PMMA with a refractive index of 1.49. Dimensions may extend up to 5-20 mm beyond the clear aperture, and custom thicknesses down to 0.8 mm are available upon request.

Datasheet Summary
Powered by GS/AI

LN 663 is a lenticular optic designed for light management in applications such as projection screens and 3D images. It has a clear aperture of 512.7 x 422.1 mm², a lenticular length of 512.7 mm, a facet spacing of 0.508 mm, and a radius of 0.544 mm. The thickness is 2.5 mm, and the material is standard PMMA with a refractive index of 1.49. Dimensions may extend up to 5-20 mm beyond the clear aperture, and custom thicknesses down to 0.8 mm are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Lenticular - LN 663 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Lenticular
LN 663
Lenticular LN 663
Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images. The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Radius: 0.544 Lenticular Direction: parallel to long dimension

Lenticulars have linear structures where every groove has a small radius creating multiple line images. They are primarily used for projection screens and three dimensional images.


The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Radius: 0.544
  • Lenticular Direction: parallel to long dimension
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number LN 663
Product Name Lenticular
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenticular - LN 636 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
View Details
Positive Fresnel Lense - SC 234 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 38 mm (1.5 inch)
View Details
Positive Fresnel Lense - SC 245 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 10.8 mm (0.4252 inch)
View Details
Positive Fresnel Lense - SC 903 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 500 mm (19.7 inch)
View Details