ORAFOL Fresnel Optics GmbH Positive Fresnel Lense SC 259

Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 18.3
Request a Quote
Description
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 18.3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management, with the SC 259 model featuring a focal length of 18.3 mm, a clear aperture of 17.3 mm, and a thickness of 1.8 mm. The lens is plano on one side and has an infinity conjugate on the Fresnel side, with a facet spacing of 0.254 mm. All models in this series are made of PMMA with a refractive index of 1.49 and are standardized to 1.8 mm thickness, though other thicknesses down to 0.8 mm are possible.

Datasheet Summary
Powered by GS/AI

Positive Fresnel lenses are designed for light management, with the SC 259 model featuring a focal length of 18.3 mm, a clear aperture of 17.3 mm, and a thickness of 1.8 mm. The lens is plano on one side and has an infinity conjugate on the Fresnel side, with a facet spacing of 0.254 mm. All models in this series are made of PMMA with a refractive index of 1.49 and are standardized to 1.8 mm thickness, though other thicknesses down to 0.8 mm are possible.

Suppliers

Company
Product
Description
Supplier Links
Positive Fresnel Lense - SC 259 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Positive Fresnel Lense
SC 259
Positive Fresnel Lense SC 259
Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: infinite Plano Conjugate: 18.3

Positive Fresnel Lenses can be designed as a collimator, collector or with finite conjugates. They are usually corrected for spherical aberration.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: infinite
  • Plano Conjugate: 18.3
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 259
Product Name Positive Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 2135 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -764 mm (-30.08 inch)
View Details
Positive Fresnel Lense - SC 230 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 6.3 mm (0.2480 inch)
View Details
Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details
Negative Fresnel Lense - DC 427L neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -206 mm (-8.1 inch)
View Details