ORAFOL Fresnel Optics GmbH Negative Fresnel Lense SC 239 neg

Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -102.8
Request a Quote
Description
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -102.8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC 239 neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -102.8 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, and a thickness of 1.8 mm. The lens has an infinity conjugate on the facet side and a conjugate distance of -102.8 mm on the plano side. The standard material is PMMA with a refractive index of 1.49, and other materials and thicknesses down to 0.8 mm are available. The outside diameter may extend up to 20 mm beyond the clear aperture.

Datasheet Summary
Powered by GS/AI

The SC 239 neg is a negative Fresnel lens designed to diverge light rays, with a focal length of -102.8 mm at 546 nm in PMMA, a clear aperture of 0.508 mm, and a thickness of 1.8 mm. The lens has an infinity conjugate on the facet side and a conjugate distance of -102.8 mm on the plano side. The standard material is PMMA with a refractive index of 1.49, and other materials and thicknesses down to 0.8 mm are available. The outside diameter may extend up to 20 mm beyond the clear aperture.

Suppliers

Company
Product
Description
Supplier Links
Negative Fresnel Lense - SC 239 neg - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Negative Fresnel Lense
SC 239 neg
Negative Fresnel Lense SC 239 neg
A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.508 Fresnel Conjugate: infinite Plano Conjugate: -102.8

A negative Fresnel lens is the opposite of a positive Fresnel lens with diverging light rays.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.508
  • Fresnel Conjugate: infinite
  • Plano Conjugate: -102.8
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number SC 239 neg
Product Name Negative Fresnel Lense
Lens Type Fresnel Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 236 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 72.5 mm (2.85 inch)
View Details
Positive Fresnel Lense - SC 228 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 112 mm (4.4 inch)
View Details
Positive Fresnel Lense - SC 221 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (10 inch)
View Details
Positive Fresnel Lense - SC 926 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 16.1 mm (0.6339 inch)
View Details