ORAFOL Fresnel Optics GmbH Fresnel Cylindrical Lense CY 581

Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 76.2
Request a Quote
Description
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 76.2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY 581 is a cylindrical Fresnel lens with a facet spacing of 76.2 mm, a clear aperture of 76.2 mm, and a plano conjugate of infinity. It has a thickness of 1.8 mm and a physical size of 364.5 x 77.4 mm². The lens is designed for use with PMMA material, with a focal length specified at 546 nm and a tolerance of ±5%. Other materials and thicknesses down to 0.8 mm are available upon request.

Datasheet Summary
Powered by GS/AI

The CY 581 is a cylindrical Fresnel lens with a facet spacing of 76.2 mm, a clear aperture of 76.2 mm, and a plano conjugate of infinity. It has a thickness of 1.8 mm and a physical size of 364.5 x 77.4 mm². The lens is designed for use with PMMA material, with a focal length specified at 546 nm and a tolerance of ±5%. Other materials and thicknesses down to 0.8 mm are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Fresnel Cylindrical Lense - CY 581 - ORAFOL Fresnel Optics GmbH
Apolda, Germany
Fresnel Cylindrical Lense
CY 581
Fresnel Cylindrical Lense CY 581
A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image. The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible. Facet Spacing: 0.254 Fresnel Conjugate: unendlich Plano Conjugate: 76.2

A Fresnel cylindrical lens has a linear fresnel structure. It collects light in one direction and the result is a line image instead of a point image.


The designs can be trimmed according to customer requirements (within limits of clear aperture). It is possible to combine a Fresnel lens structure with other structures like diffusers or microlens arrays in the same part through double-sided structuring. Optical coatings for increased efficiency are possible.

  • Facet Spacing: 0.254
  • Fresnel Conjugate: unendlich
  • Plano Conjugate: 76.2
Supplier's Site Datasheet

Technical Specifications

  ORAFOL Fresnel Optics GmbH
Product Category Optical Lenses
Product Number CY 581
Product Name Fresnel Cylindrical Lense
Lens Type Cylindrical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 258 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 28.7 mm (1.13 inch)
View Details
Positive Fresnel Lense - SC 248 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 152 mm (5.97 inch)
View Details
Positive Fresnel Lense - SC 934 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 336 mm (13.25 inch)
View Details
Positive Fresnel Lense - SC 205 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 283 mm (11.13 inch)
View Details