Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P, SURF MT
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 120MA 0-400V
SSR RELAY SPST-NO 120MA 0-400V
MOSFET RELAY, SPST-NO, 0.12A, 400V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing
| Aratas America LLC | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | G3VM-401DY2(TR05) | G3VM-401DY2(TR05) | 39-G3VM-401DY2(TR05)TR-ND | 60AK4058 |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | SSR,SPST-NO(form 1A) 400V120mA 35ohm,DIP-4P, SURF MT | Solid State Relays | Mosfet Relay, Spst-No, 0.12A, 400V, Smd; Contact Form Omron Electronic Components |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Approvals | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |