Aratas America LLC Solid State Relays G3VM-355J

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - G3VM-355J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-355J-ND
Solid State Relays G3VM-355J-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Solid State Relays - G3VM-355J - 1176484-G3VM-355J - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-355J
1176484-G3VM-355J
Solid State Relays - G3VM-355J 1176484-G3VM-355J
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176484-G3VM-355J Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 90mA Categories: Relays Supplier Device Package: 8-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 8-SOP On-State Resistance (Maximum): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176484-G3VM-355J
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 90mA
Categories: Relays
Supplier Device Package: 8-SOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 8-SOP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-355J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-355J
Relays - Solid State Relays G3VM-355J
SSR RELAY SPST-NO/NC 90MA 0-350V

SSR RELAY SPST-NO/NC 90MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-355J-ND 1176484-G3VM-355J G3VM-355J
Product Name Solid State Relays Solid State Relays - G3VM-355J Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617543-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Type 77.B1 - Hockey puck Solid State Relay - 77B190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - CC2099-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers