Aratas America LLC Solid State Relays G3VM-3F

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z153-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z153-ND
Solid State Relays Z153-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Electronic Surplus - G3VM-3F - 1176487-G3VM-3F - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - G3VM-3F
1176487-G3VM-3F
Electronic Surplus - G3VM-3F 1176487-G3VM-3F
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176487-G3VM-3F Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 120mA Categories: Relays Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176487-G3VM-3F
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 120mA
Categories: Relays
Supplier Device Package: 6-SMD
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC

Buy Now
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-3F
Solid State Relays - PCB Mount G3VM-3F
Solid State Relays - PCB Mount 350V, SPST-NO, SMD6 SMT 120mA 22ohm 75pF

Solid State Relays - PCB Mount 350V, SPST-NO, SMD6 SMT 120mA 22ohm 75pF

Buy Now Datasheet
Relays - Solid State Relays - G3VM-3F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-3F
Relays - Solid State Relays G3VM-3F
SSR RELAY SPST-NO 120MA 0-350V

SSR RELAY SPST-NO 120MA 0-350V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays Solid State Relays
Product Number Z153-ND 1176487-G3VM-3F G3VM-3F G3VM-3F
Product Name Solid State Relays Electronic Surplus - G3VM-3F Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details