Aratas America LLC Solid State Relays G3VM-41GR3

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - Z2115-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
Z2115-ND
Solid State Relays Z2115-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - G3VM-41GR3 - 1176504-G3VM-41GR3 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-41GR3
1176504-G3VM-41GR3
Solid State Relays - G3VM-41GR3 1176504-G3VM-41GR3
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1176504-G3VM-41GR3 Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 80mA Categories: Relays Supplier Device Package: 4-SOP Status: Obsolete Manufacturer Homepage: www.omron.com/index3 .html Manufacturer Package: 4-SOP (0.173", 4.40mm) On-State Resistance (Maximum): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 40V Parts Input Voltage (V): 1.15VDC

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176504-G3VM-41GR3
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 80mA
Categories: Relays
Supplier Device Package: 4-SOP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3.html
Manufacturer Package: 4-SOP (0.173", 4.40mm)
On-State Resistance (Maximum): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 40V
Parts Input Voltage (V): 1.15VDC

Buy Now
Relays - Solid State Relays - G3VM-41GR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-41GR3
Relays - Solid State Relays G3VM-41GR3
SSR RELAY SPST-NO 80MA 0-40V

SSR RELAY SPST-NO 80MA 0-40V

Supplier's Site
Mosfet Sop Relay Omron Electronic Components - 04M9662 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Sop Relay Omron Electronic Components
04M9662
Mosfet Sop Relay Omron Electronic Components 04M9662
MOSFET SOP Relay

MOSFET SOP Relay

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Electromechanical Relays
Product Number Z2115-ND 1176504-G3VM-41GR3 G3VM-41GR3 04M9662
Product Name Solid State Relays Solid State Relays - G3VM-41GR3 Relays - Solid State Relays Mosfet Sop Relay Omron Electronic Components
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data