Aratas America LLC G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type G3VM-31QVL

Description
World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) Load voltage: 30 V/60 V G3VM-31QVH/L: Continuous Load current of 1.5 A max. G3VM-61QV2H/L: Continuous Load current of 1.0 A max. G3VM-61QVH: Continuous Load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet
Description
World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) Load voltage: 30 V/60 V G3VM-31QVH/L: Continuous Load current of 1.5 A max. G3VM-61QV2H/L: Continuous Load current of 1.0 A max. G3VM-61QVH: Continuous Load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type - G3VM-31QVL - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type
G3VM-31QVL
G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type G3VM-31QVL
World's smallest * class S-VSON(L) package with voltage drive MOS FET relay with current limiting internal resistor on the input side * As of January 2020 Survey by OMRON. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) Load voltage: 30 V/60 V G3VM-31QVH/L: Continuous Load current of 1.5 A max. G3VM-61QV2H/L: Continuous Load current of 1.0 A max. G3VM-61QVH: Continuous Load current of 0.4 A max. High Ambient operating temperature: -40°C to +110°C

World's smallest * class S-VSON(L)
package with voltage drive
MOS FET relay with current limiting
internal resistor on the input side

* As of January 2020 Survey by OMRON.

  • Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical)
  • Load voltage: 30 V/60 V
  • G3VM-31QVH/L: Continuous Load current of 1.5 A max.
  • G3VM-61QV2H/L: Continuous Load current of 1.0 A max.
  • G3VM-61QVH: Continuous Load current of 0.4 A max.
  • High Ambient operating temperature: -40°C to +110°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-31QVL
Product Name G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type
Operating Temp -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7261 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; DPST-NC (2 Form B)
View Details
Solid State Relays - G3VM-101DR - 1040520-G3VM-101DR - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
5 suppliers
Solid State Relays - G3VM-61DR - 1040645-G3VM-61DR - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.33 volts
View Details
6 suppliers
Solid State Relays - G3VM-41GR4(TR) - 774903-G3VM-41GR4(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
5 suppliers