General-purpose MOSFET Relays in
SOP 4-pin packages for a
wide range of applications
Win Source Part Number: 1000232-G3VM-201G2
Category: Relays>Solid State Relays
Series: G3VM
Termination Style: Gull Wing
Package: Tube
Standard Package: 400
Mounting: SMD (SMT)
Voltage - Input: 1.27VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 8 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 200 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0055
Mfr: Omron Electronics Inc-EMC Div
Other Names: G3VM201G2,Z8596,G3VM
Base Product Number: G3VM
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Mos Fet SOP4 pin
SSR RELAY SPST-NO 200MA 0-200V
| Aratas America LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-201G2 | 1000232-G3VM-201G2 | Z8596-ND | 46Y0621 | G3VM-201G2 |
| Product Name | G3VM-201G□/S5 MOSFET Relays SOP 4-pin, General-purpose Type | Relays - Solid State Relays | Solid State Relays | Mos Fet Sop4 Pin Omron Electronic Components | Relays - Solid State Relays |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC |