"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1176480-G3VM-355C
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 100mA
Categories: Relays
Supplier Device Package: 8-DIP
Status: Obsolete
Manufacturer Homepage: www.omron.com/index3
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 350V
Parts Input Voltage (V): 1.15VDC
RELAY SSR 50MA 1.3V DC-IN 0.1A 350V AC/DC-OUT 8P / OMRON ELECTRONIC COMPONENTS
8-Pin Dip-TH 1A1B MOSFET Relay
RELAY SPST-NO/NC 100MA 0-350V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-355C-ND | 1176480-G3VM-355C | 39AJ8960 | G3VM-355C |
| Product Name | Solid State Relays | Solid State Relays - G3VM-355C | Relay Ssr 50Ma 1.3V Dc-In 0.1A 350V Ac/dc-Out 8P / Omron Electronic Components Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |