Small DIP4 package with Dielectric
Strength of 5,000 VAC between I/O
Win Source Part Number: 962457-G3VM-601DY(TR
Category: Relays>Solid State Relays
Series: G3VM
Termination Style: Gull Wing
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Input: 1.63VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 60 Ohms
Load Current: 90 mA
Voltage - Load: 0 V ~ 600 V
Package / Case: 4-SMD (0.300", 7.62mm)
Supplier Device Package: 4-SMT
Alternative Parts (Cross-Reference): G3VM-601DY(TR)G3VM-6
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Omron Electronics Inc-EMC Div
Other Names: G3VM601DYTR
Base Product Number: G3VM
Product Status: Obsolete
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 90MA 0-600V
MOS FET Dip 4
Solid State Relays - PCB Mount 600V, SPST-NO, SMD4 SMT 90mA 30ohm 75pF
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | G3VM-601DY(TR) | 962457-G3VM-601DY(TR) | G3VM-601DY(TR)-ND | G3VM-601DY(TR) | 89T2673 | G3VM-601DY(TR) |
| Product Name | G3VM-□AY□/□DY□ MOS FET Relays Small DIP4 package with High dielectric strength type | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Mos Fet Dip 4 Omron Electronic Components | Solid State Relays - PCB Mount |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -4 to 149 F (-20 to 65 C) | |||
| Mounting | PCBoard; SMD (SMT) | PCBoard | Surface Mount | |||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 1.63 volts | 1.63 volts |