Aratas America LLC G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type G3VM-31QV2H

Description
Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H: Continuous Load current of 1.5 A max. G3VM-61QV3H: Continuous Load current of 1.0 A max. G3VM-61QV4H: Continuous Load current of 0.4 A max. G3VM-61QV3L: Continuous Load current of 0.4 A max. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) High Ambient operating temperature: -40°C to +125°C
Request a Quote Datasheet
Description
Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H: Continuous Load current of 1.5 A max. G3VM-61QV3H: Continuous Load current of 1.0 A max. G3VM-61QV4H: Continuous Load current of 0.4 A max. G3VM-61QV3L: Continuous Load current of 0.4 A max. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) High Ambient operating temperature: -40°C to +125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type - G3VM-31QV2H - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type
G3VM-31QV2H
G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type G3VM-31QV2H
Voltage driven type MOSFET relay suitable for high-temperatures of 125°C Ultra-compact S-VSON (L) package Equipped with current limiting internal resistor on the input side Load voltage: 30 V/60 V G3VM-31QV2H: Continuous Load current of 1.5 A max. G3VM-61QV3H: Continuous Load current of 1.0 A max. G3VM-61QV4H: Continuous Load current of 0.4 A max. G3VM-61QV3L: Continuous Load current of 0.4 A max. Operating input forward voltage: H/Recommendation 5 V(Typical), L/Recommendation2.5 V(Typical) High Ambient operating temperature: -40°C to +125°C

Voltage driven type MOSFET relay suitable for high-temperatures of 125°C
Ultra-compact S-VSON (L) package
Equipped with current limiting internal resistor on the input side

  • Load voltage: 30 V/60 V
    G3VM-31QV2H: Continuous Load current of 1.5 A max.
    G3VM-61QV3H: Continuous Load current of 1.0 A max.
    G3VM-61QV4H: Continuous Load current of 0.4 A max.
    G3VM-61QV3L: Continuous Load current of 0.4 A max.
  • Operating input forward voltage: H/Recommendation 5 V(Typical),
    L/Recommendation2.5 V(Typical)
  • High Ambient operating temperature: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Solid State Relays
Product Number G3VM-31QV2H
Product Name G3VM-31QV2H/61QV3H/61QV4H/61QV3L MOSFET Relays S-VSON(L), Voltage Driven Type
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - G3VM-21LR10 - 1176441-G3VM-21LR10 - Win Source Electronics
Specs
Mounting PCBoard; SMD
View Details
4 suppliers
Solid State Relays - 39-G3VM-41LR10(TR05)DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers
Solid State Relays - G3VM-401E(TR) - 774898-G3VM-401E(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
4 suppliers