Aratas America LLC G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage G3VM-61PR

Description
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V
Request a Quote Datasheet
Description
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage - G3VM-61PR - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage
G3VM-61PR
G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage G3VM-61PR
USOP Package with High Load voltage Load voltage 60V/75V/80V/100V

USOP Package with
High Load voltage

  • Load voltage 60V/75V/80V/100V
Supplier's Site Datasheet
Solid State Relays - G3VM-61PR - 872521-G3VM-61PR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - G3VM-61PR
872521-G3VM-61PR
Solid State Relays - G3VM-61PR 872521-G3VM-61PR
Manufacturer: Omron Win Source Part Number: 872521-G3VM-61PR Series: G3VM Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm) Package: Tube Package: 4-SMD (0.128", 3.25mm) Mounting: Surface Mount Part Status: Obsolete Categories: Relays Case / Package: 4-USOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8536.49.0055

Manufacturer: Omron
Win Source Part Number: 872521-G3VM-61PR
Series: G3VM
Features: Solid State SPST-NO (1 Form A) 4-SMD (0.128", 3.25mm)
Package: Tube
Package: 4-SMD (0.128", 3.25mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 4-USOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8536.49.0055

Buy Now Datasheet
Solid State Relays - G3VM-61PR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
G3VM-61PR-ND
Solid State Relays G3VM-61PR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)"

Buy Now Datasheet
Relays - Solid State Relays - G3VM-61PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
G3VM-61PR
Relays - Solid State Relays G3VM-61PR
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-61PR
Solid State Relays - PCB Mount G3VM-61PR
Solid State Relays - PCB Mount 60V, SPST-NO, USOP4 SMT 400mA 1ohm 20pF

Solid State Relays - PCB Mount 60V, SPST-NO, USOP4 SMT 400mA 1ohm 20pF

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-61PR 872521-G3VM-61PR G3VM-61PR-ND G3VM-61PR G3VM-61PR
Product Name G3VM-61PR□/71PR/81PR/101PR MOS FET Relays USOP Package with High Load voltage Solid State Relays - G3VM-61PR Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -4 to 149 F (-20 to 65 C)
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-101FR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Solid State Relays - G3M-203PL-4-DC5-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers