Aratas America LLC G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-31ER

Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet
Description
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type - G3VM-31ER - Aratas America LLC
Hoffman Estates, IL, United States
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type
G3VM-31ER
G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type G3VM-31ER
MOSFET Relays in DIP 6-pin packages that achieve the low ON resistance and high switching capacity of a mechanical relay Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V 20-V Relay: Continuous load current of 4 A (8 A) max. * 30-V Relay: Continuous load current of 5 A (10 A) max. * 40-V Relay: Continuous load current of 3.5 A (7 A) max. * 60-V Relay: Continuous load current of 4 A (8 A) max. * 100-V Relay: Continuous load current of 3.5 A (7 A) max. * * Values in parentheses are for connection C.

MOSFET Relays in DIP 6-pin
packages that achieve the low ON
resistance and high switching capacity
of a mechanical relay

  • Load voltage: 20 V, 30 V, 40 V, 60 V, or 100 V
  • 20-V Relay: Continuous load current of 4 A (8 A) max. *
  • 30-V Relay: Continuous load current of 5 A (10 A) max. *
  • 40-V Relay: Continuous load current of 3.5 A (7 A) max. *
  • 60-V Relay: Continuous load current of 4 A (8 A) max. *
  • 100-V Relay: Continuous load current of 3.5 A (7 A) max. *

* Values in parentheses are for connection C.

Supplier's Site Datasheet
Relays - Solid State Relays - 1341256-G3VM-31ER - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1341256-G3VM-31ER
Relays - Solid State Relays 1341256-G3VM-31ER
Win Source Part Number: 1341256-G3VM-31ER Category: Relays - Solid State Relays Series: G3VM Termination Style: Gull Wing Package: Tube Standard Package: 1 Voltage - Input: 1.64VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 40 mOhms Load Current: 5 A Voltage - Load: 0 V ~ 30 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Omron Electronics Inc-EMC Div Base Product Number: G3VM

Win Source Part Number: 1341256-G3VM-31ER
Category: Relays - Solid State Relays
Series: G3VM
Termination Style: Gull Wing
Package: Tube
Standard Package: 1
Voltage - Input: 1.64VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 40 mOhms
Load Current: 5 A
Voltage - Load: 0 V ~ 30 V
Mounting Type: Surface Mount
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G3VM

Buy Now Datasheet
Mosfet Relay, Spst-No, 2.5Kv, 5A, Smd Rohs Compliant Omron - 64AH3554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 2.5Kv, 5A, Smd Rohs Compliant Omron
64AH3554
Mosfet Relay, Spst-No, 2.5Kv, 5A, Smd Rohs Compliant Omron 64AH3554
MOSFET RELAY, SPST-NO, 2.5KV, 5A, SMD ROHS COMPLIANT: YES

MOSFET RELAY, SPST-NO, 2.5KV, 5A, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
G3VM-31ER
Relays - Solid State Relays G3VM-31ER
SSR RELAY SPST-NO 5A 0-30V

SSR RELAY SPST-NO 5A 0-30V

Supplier's Site
Solid State Relays - PCB Mount - G3VM-31ER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
G3VM-31ER
Solid State Relays - PCB Mount G3VM-31ER
Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 5.0-A switching with a 30-V load voltage, DIP6 package. Low 20 mO ON Resistance.

Solid State Relays - PCB Mount DA Signal Relay, MOSFET Relay, Higher power, 5.0-A switching with a 30-V load voltage, DIP6 package. Low 20 mO ON Resistance.

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number G3VM-31ER 1341256-G3VM-31ER 64AH3554 G3VM-31ER G3VM-31ER
Product Name G3VM-□1BR□/□1ER□ MOSFET Relays DIP 6-pin, High-current and Low-ON-resistance Type Relays - Solid State Relays Mosfet Relay, Spst-No, 2.5Kv, 5A, Smd Rohs Compliant Omron Relays - Solid State Relays Solid State Relays - PCB Mount
Operating Temp -40 to 230 F (-40 to 110 C) -40 to 230 F (-40 to 110 C)
Mounting PCBoard; Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - Z2452-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid State Relays - Z3512-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Ssr, Mosfet, 350V, 150Ma; Contact Form Omron Electronic Components - 53H7261 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormB; DPST-NC (2 Form B)
View Details