"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040571-G3VM-353G1
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 90mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 25 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
MOSFET SOP Relay
SSR RELAY SPST-NC 90MA 0-350V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | Z2450-ND | 1040571-G3VM-353G1 | 04M9644 | G3VM-353G1 |
| Product Name | Solid State Relays | Solid State Relays - G3VM-353G1 | Mosfet Sop Relay Omron Electronic Components | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | |
| Switch Configuration | FormB | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |