Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP015-6M12

Description
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1659-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1659-ND
Pressure Sensors, Transducers - Industrial 725-1659-ND
"PRESSURE SENSOR 0-15PSIG 1/4""NPT"

"PRESSURE SENSOR 0-15PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5872 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5872
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5872
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1659-ND 57AC5872
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensors - 2691929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Differential, Gauge, Absolute
Media Liquid; Gas; Gas, Vapors, Liquid
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensor, 5Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6955 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details