Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-01FL3-D

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-01FL3-D - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-01FL3-D
D2F Ultra Subminiature Basic Switch D2F-01FL3-D
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW1434-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW1434-ND
Snap Action, Limit Switches SW1434-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Micro Switches - 6821487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6821487
Micro Switches 6821487
Switch,sim roller,micro load,solder term

Switch,sim roller,micro load,solder term

Supplier's Site
Microswitch, Spdt, Roll-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components - 89C4458 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, Roll-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components
89C4458
Microswitch, Spdt, Roll-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components 89C4458
MICROSWITCH, SPDT, ROLL-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30VRoHS Compliant: Yes

MICROSWITCH, SPDT, ROLL-LEVER, 0.1A/30V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder Lug; Contact Current Max:100mA; Contact Voltage DC Nom:30VRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-01FL3-D
Basic / Snap Action Switches D2F-01FL3-D
Basic / Snap Action Switches Subminiature Basic Switch

Basic / Snap Action Switches Subminiature Basic Switch

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-01FL3-D SW1434-ND 6821487 89C4458 D2F-01FL3-D
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Microswitch, Spdt, Roll-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style; Simulated roller lever Lever Style Simulated Roller Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.8992 to 5.29 oz (0.2500 to 1.47 N) 1.41 oz (0.3923 N) 2.66 oz (0.7400 N)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2326091 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B03ML - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-B02MRS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 2326100 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details