Ultra Subminiature Basic
Switch with plenty of
terminal variations
LEVER SWITCH PCB SPDT 3A 80GF
SWITCH SNAP ACTION SPDT 3A 125V
3A SPDT 125V Plugin Microswitches ROHS
3 A, 125 VAC, Subminiature Snap Action Switches
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").
MICROSWITCH, HINGE LEVER, SPDT, 3A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:3A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Basic / Snap Action Switches HNG LVR STD GP PCB
| Aratas America LLC | Heilind Electronics, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-L | D2F-L | SW152-ND | D2F-L | 70176102 | 36K7258 | D2F-L |
| Product Name | D2F Ultra Subminiature Basic Switch | LEVER SWITCH PCB SPDT 3A 80GF | Snap Action, Limit Switches | Key/Switch >> Microswitches | Switch,SubMiniature,Snap Action,HINGE LEVER,PCB TERM.,Standard LOAD Actuator | Microswitch, Hinge Lever, Spdt, 3A 125V; Microswitch Type Omron Electronic Components | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever Style | Lever Style | Lever Style | Lever Style | Lever | |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | Subminiature; Ultra Subminiature | ||||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 to 2 amps | 2 to 3 amps | 3 amps | 2 to 3 amps | 3 amps | 3 amps | |
| AC Voltage Rating | 125 volts | 125 volts | 125 volts | 125 volts |