The Omron D2F microswitch with hinge lever actuator is a subminiature basic switch designed for various applications requiring a compact and reliable switching solution. It features a single pole double throw (SPDT) contact configuration and is rated for a maximum current of 1A at 125VAC and 0.1A at 30VDC. The switch incorporates a snapping mechanism with two precise split springs, ensuring durability and consistent performance over time. The maximum operating force for this model is 0.74N (75gf) for low operating force applications, and it is equipped with solder terminals for easy integration into circuits. The switch is RoHS compliant and has a wide operating temperature range of -40°C to +85°C, making it suitable for various environmental conditions. Additionally, it offers high insulation resistance and dielectric strength, ensuring reliable operation in demanding applications. The D2F microswitch is ideal for engineers seeking a robust and efficient switching solution for their projects.
Ultra Subminiature Basic
Switch with plenty of
terminal variations
SWITCH SNAP ACTION SPDT 1A 125V
Basic / Snap Action Switches HINGE LEVER GP PCB
D2F Series Snap Action Switches
Permits direct soldering to PC board. Quick reverse-action mechanism with two-leaf springs assures long life. Construction resistant to flux wicking. PCB termination. Standard: (resistive); 3 A @ 125 VAC, 2 A @ 30 VDC with 5.3 ozs. operating force model; 1 A @ 125 VAC, 0.5 A @ 30 VDC with 2.7 ozs. operating force. Micro Load: (resistive); 0.1 A @ 30 VDC. Body Size: 6.5 mm × 12.8 mm × 5.8 mm (0.20" × 0.50" × 0.23").
MICROSWITCH, HINGE LEVER, SPDT, 1A 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:1A; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
| Aratas America LLC | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2F-FL | SW153-ND | 6821529 | D2F-FL | 70175373 | 34K3566 |
| Product Name | D2F Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Micro Switches | Basic / Snap Action Switches | Switch,Snap Action,HINGE LEVER,GEN PURPOSE,LOW FORCE,25G,PCB,1A | Microswitch, Hinge Lever, Spdt, 1A 125V; Microswitch Type Omron Electronic Components |
| Actuator Style | Lever Style | Lever Style | Lever Style; Hinge lever | Lever | Lever Style | Lever Style |
| Common Size | Subminiature; Standard | Ultra Subminiature | Subminiature; Ultra Subminiature | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 3 to 2 amps | 0.5000 to 1 amps | 1 amps | 0.5000 to 1 amps | 1 amps | |
| AC Voltage Rating | 125 volts | 125 volts | 125 volts |