Ultra subminiature and dust
proof
SWITCH SNAP ACT SPDT 100MA 125V
Basic / Snap Action Switches Solder Hinge Lever 0.1A Gold Alloy SPDT
MICROSWITCH, HINGE LEVER, SPDT, 100mA, 125VAC; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Microswitch, SPDT, Hinge Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | D2FD-01L1-1H | SW1370-ND | D2FD-01L1-1H | 94T5586 | 24W8506 |
| Product Name | D2FD Dust Proof Ultra Subminiature Basic Switch | Snap Action, Limit Switches | Basic / Snap Action Switches | Microswitch, Hinge Lever, Spdt, 100Ma, 125Vac; Microswitch Type Omron Electronic Components | Microswitch, Spdt, Hinge Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron |
| Actuator Style | Lever Style | Lever Style | Lever | Lever Style | Lever Style |
| Common Size | Subminiature; Standard | Subminiature; Ultra Subminiature | |||
| Features | Dustproof | Dustproof | |||
| Standards and Certifications | IP6X | RoHS | RoHS | RoHS | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |