Aratas America LLC D2AW Sealed Ultra Subminiature Basic Switch D2AW-C052D

Description
Long stroke seal switch with high reliability and high insulation performance Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of Insulation resistance by unique contact structure.
Request a Quote Datasheet
Description
Long stroke seal switch with high reliability and high insulation performance Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of Insulation resistance by unique contact structure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052D - Aratas America LLC
Hoffman Estates, IL, United States
D2AW Sealed Ultra Subminiature Basic Switch
D2AW-C052D
D2AW Sealed Ultra Subminiature Basic Switch D2AW-C052D
Long stroke seal switch with high reliability and high insulation performance Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts. Quiet operating sound by sliding contact construction is needed for high grade car. High performance of Insulation resistance by unique contact structure.

Long stroke seal switch with
high reliability and high
insulation performance

  • Double reliability by twin contacts (=Clipping contact). Foreign materials are cleaned out by the sliding contacts.
  • Quiet operating sound by sliding contact construction is needed for high grade car.
  • High performance of Insulation resistance by unique contact structure.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category Snap Action Switches
Product Number D2AW-C052D
Product Name D2AW Sealed Ultra Subminiature Basic Switch
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

C4V Miniature Power Switch - C4V-821M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Double Pole, Single Throw (DPST); DPST-NO
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR062M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Snap Action, Limit Switches - D2F01L30D-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details