Aratas America LLC Snap Action, Limit Switches D2F01FL30

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - Z12961-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
Z12961-ND
Snap Action, Limit Switches Z12961-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number Z12961-ND
Product Name Snap Action, Limit Switches
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1008349 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 7972533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
Micro Switches - 2326106 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details