Long stroke seal switch with
high reliability and high
insulation performance
| Aratas America LLC | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | D2AW-BL063M |
| Product Name | D2AW Sealed Ultra Subminiature Basic Switch |
| Actuator Style | Lever Style |
| Common Size | Subminiature; Standard |
| Standards and Certifications | IP67 |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); SPST-NO |