Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-L-A

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-L-A - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-L-A
D2F Ultra Subminiature Basic Switch D2F-L-A
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW842-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW842-ND
Snap Action, Limit Switches SW842-ND
SWITCH SNAP ACTION SPDT 3A 125V

SWITCH SNAP ACTION SPDT 3A 125V

Buy Now Datasheet
Micro Switches - 6130028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6130028
Micro Switches 6130028
Omron D2F-L-A Micro Switch

Omron D2F-L-A Micro Switch

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Microswitches
D2F-L-A
Key/Switch >> Microswitches D2F-L-A
Plugin Microswitches ROHS

Plugin Microswitches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-L-A
Basic / Snap Action Switches D2F-L-A
Basic / Snap Action Switches Hinge lever r/a 80gf

Basic / Snap Action Switches Hinge lever r/a 80gf

Buy Now Datasheet
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE - 70175825 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE
70175825
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE 70175825
SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE

SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-L-A SW842-ND 6130028 D2F-L-A D2F-L-A 70175825
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Switches Key/Switch >> Microswitches Basic / Snap Action Switches SWITCH; SNAP ACTION; SUBMINIATURE; HINGE LEVER; 80G OF; PCB TERMINAL RIGHT ANGLE
Actuator Style Lever Style Lever Style Lever Style; Hinge lever Lever
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 3 to 2 amps 2 to 3 amps 3 amps
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C052H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
D2A Ultra Subminiature Detection Switch - D2A-2110 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Micro Switches - 2326070 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - D2F01L30D-ND - DigiKey
Specs
Actuator Style Lever Style; Roller Style
Standards and Certifications RoHS
Operating Temp -13 to 149 F (-25 to 65 C)
View Details