Aratas America LLC B3F Tactile Switch B3F-1100

Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3F Tactile Switch - B3F-1100 - Aratas America LLC
Hoffman Estates, IL, United States
B3F Tactile Switch
B3F-1100
B3F Tactile Switch B3F-1100
Through-hole-mountin g Switches in a Wide Range of Models: 6 × 6 mm, 12 × 12 mm, Side-operated Models, Gold-plated Contacts, and Radial Tape Extended mechanical/electrica l durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type Taped radial type, vertical type and high force types are available. Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments B32-series Key Tops mount to models with projected plungers.

Through-hole-mounting Switches
in a Wide Range of Models:
6 × 6 mm, 12 × 12 mm, Side-operated
Models, Gold-plated Contacts, and
Radial Tape

  • Extended mechanical/electrical durability: 10 x 106 operations for 12 x 12 mm type and 1 x 106 operations for the 6 x 6 mm type
  • Taped radial type, vertical type and high force types are available.
  • Gold plated models available for increased contact reliability, resistance to corrosive gas and insulation failure prevention for ion migration in harsh environments
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - SW960-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW960-ND
Tactile Switches SW960-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components - 89C4142 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components
89C4142
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components 89C4142
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:B3F Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:IP00 RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - B3F-1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3F-1100
Switches - Tactile Switches B3F-1100
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3F-1100
Tactile Switches B3F-1100
Tactile Switches 6 x 6 x 4.3 100gf

Tactile Switches 6 x 6 x 4.3 100gf

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3F-1100 SW960-ND 89C4142 B3F-1100 B3F-1100
Product Name B3F Tactile Switch Tactile Switches Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Omron Electronic Components Switches - Tactile Switches Tactile Switches
Switch Dimensions 4.3 x 6 x 6 mm 6.00mm x 6.00mm
Terminal Type Through-hole mount Straight PC Pins Through Hole Solder Pin
Min. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Actuating Force 0.2 lbs (0.0999 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Mechanical Life 1.00E6 Number of electrical operations 1.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1004P - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 1.1 lbs (0.5098 kg)
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
5 suppliers
B3W Sealed Tactile Switch - B3W-1002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
6 suppliers
B3F Tactile Switch - B3F-5050 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
8 suppliers